multicomp PRO Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Multicomp Pro MC29427

Description
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Product Range:MC29 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Product Range:MC29 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Multicomp Pro - 34P2194 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Multicomp Pro
34P2194
Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Multicomp Pro 34P2194
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Product Range:MC29 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Product Range:MC29 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2194
Product Name Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Ring Terminals - 1788619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details