multicomp PRO Terminal, Female Bullet, Crimp, Blue; Product Range Multicomp Pro MC29423

Description
TERMINAL, FEMALE BULLET, CRIMP, BLUE; Product Range:MC Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE BULLET, CRIMP, BLUE; Product Range:MC Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Bullet, Crimp, Blue; Product Range Multicomp Pro - 34P2190 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Bullet, Crimp, Blue; Product Range Multicomp Pro
34P2190
Terminal, Female Bullet, Crimp, Blue; Product Range Multicomp Pro 34P2190
TERMINAL, FEMALE BULLET, CRIMP, BLUE; Product Range:MC Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FEMALE BULLET, CRIMP, BLUE; Product Range:MC Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2190
Product Name Terminal, Female Bullet, Crimp, Blue; Product Range Multicomp Pro
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals - 1788590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details