multicomp PRO Terminal, Female Bullet, 3.9In Crimp Red; Product Range Multicomp Pro MC29422

Description
TERMINAL, FEMALE BULLET, 3.9IN CRIMP RED; Product Range:MC Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE BULLET, 3.9IN CRIMP RED; Product Range:MC Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Bullet, 3.9In Crimp Red; Product Range Multicomp Pro - 34P2189 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Bullet, 3.9In Crimp Red; Product Range Multicomp Pro
34P2189
Terminal, Female Bullet, 3.9In Crimp Red; Product Range Multicomp Pro 34P2189
TERMINAL, FEMALE BULLET, 3.9IN CRIMP RED; Product Range:MC Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FEMALE BULLET, 3.9IN CRIMP RED; Product Range:MC Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2189
Product Name Terminal, Female Bullet, 3.9In Crimp Red; Product Range Multicomp Pro
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Bootlace Ferrules - 1901973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details