multicomp PRO Terminal, Female Bullet 3.9In Crimp Blue; Product Range Multicomp Pro MC29421

Description
TERMINAL, FEMALE BULLET 3.9IN CRIMP BLUE; Product Range:MC Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE BULLET 3.9IN CRIMP BLUE; Product Range:MC Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Bullet 3.9In Crimp Blue; Product Range Multicomp Pro - 34P2188 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Bullet 3.9In Crimp Blue; Product Range Multicomp Pro
34P2188
Terminal, Female Bullet 3.9In Crimp Blue; Product Range Multicomp Pro 34P2188
TERMINAL, FEMALE BULLET 3.9IN CRIMP BLUE; Product Range:MC Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FEMALE BULLET 3.9IN CRIMP BLUE; Product Range:MC Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2188
Product Name Terminal, Female Bullet 3.9In Crimp Blue; Product Range Multicomp Pro
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Blade Terminals - 1787246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details