multicomp PRO Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Multicomp Pro MC29417

Description
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Multicomp Pro - 34P2185 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Multicomp Pro
34P2185
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Multicomp Pro 34P2185
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2185
Product Name Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details