multicomp PRO Terminal, Female Disconnect, 0.187In, Crimp, Blue; Product Range Multicomp Pro MC29414

Description
TERMINAL, FEMALE DISCONNECT, 0.187IN, CRIMP, BLUE; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes
Description
TERMINAL, FEMALE DISCONNECT, 0.187IN, CRIMP, BLUE; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.187In, Crimp, Blue; Product Range Multicomp Pro - 34P2182 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In, Crimp, Blue; Product Range Multicomp Pro
34P2182
Terminal, Female Disconnect, 0.187In, Crimp, Blue; Product Range Multicomp Pro 34P2182
TERMINAL, FEMALE DISCONNECT, 0.187IN, CRIMP, BLUE; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187IN, CRIMP, BLUE; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2182
Product Name Terminal, Female Disconnect, 0.187In, Crimp, Blue; Product Range Multicomp Pro
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products