multicomp PRO Terminal, Female Disconnect, 0.187In, Crimp, Blue; Product Range Multicomp Pro MC29397

Description
TERMINAL, FEMALE DISCONNECT, 0.187IN, CRIMP, BLUE; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.187IN, CRIMP, BLUE; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.187In, Crimp, Blue; Product Range Multicomp Pro - 34P2165 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In, Crimp, Blue; Product Range Multicomp Pro
34P2165
Terminal, Female Disconnect, 0.187In, Crimp, Blue; Product Range Multicomp Pro 34P2165
TERMINAL, FEMALE DISCONNECT, 0.187IN, CRIMP, BLUE; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187IN, CRIMP, BLUE; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2165
Product Name Terminal, Female Disconnect, 0.187In, Crimp, Blue; Product Range Multicomp Pro
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Between Series Adapters - 461-1229-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details