multicomp PRO Terminal Female Disconnect 0.11In Violet; Product Range Multicomp Pro MC29389

Description
TERMINAL FEMALE DISCONNECT 0.11IN VIOLET; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL FEMALE DISCONNECT 0.11IN VIOLET; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Female Disconnect 0.11In Violet; Product Range Multicomp Pro - 34P2157 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.11In Violet; Product Range Multicomp Pro
34P2157
Terminal Female Disconnect 0.11In Violet; Product Range Multicomp Pro 34P2157
TERMINAL FEMALE DISCONNECT 0.11IN VIOLET; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.11IN VIOLET; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2157
Product Name Terminal Female Disconnect 0.11In Violet; Product Range Multicomp Pro
Contact Size (AWG) 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers