multicomp PRO Terminal Disconnect Adapter 6.35Mm Crimp; Product Range Multicomp Pro MC29387

Description
TERMINAL DISCONNECT ADAPTER 6.35MM CRIMP; Product Range:-; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL DISCONNECT ADAPTER 6.35MM CRIMP; Product Range:-; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Disconnect Adapter 6.35Mm Crimp; Product Range Multicomp Pro - 34P2156 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Disconnect Adapter 6.35Mm Crimp; Product Range Multicomp Pro
34P2156
Terminal Disconnect Adapter 6.35Mm Crimp; Product Range Multicomp Pro 34P2156
TERMINAL DISCONNECT ADAPTER 6.35MM CRIMP; Product Range:-; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

TERMINAL DISCONNECT ADAPTER 6.35MM CRIMP; Product Range:-; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2156
Product Name Terminal Disconnect Adapter 6.35Mm Crimp; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers