multicomp PRO Terminal, Spade/fork, #5, Crimp; Product Range Multicomp Pro MC29386

Description
TERMINAL, SPADE/FORK, #5, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated ; Stud/Tab Size:#5RoHS Compliant: Yes
Description
TERMINAL, SPADE/FORK, #5, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated ; Stud/Tab Size:#5RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #5, Crimp; Product Range Multicomp Pro - 34P2155 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #5, Crimp; Product Range Multicomp Pro
34P2155
Terminal, Spade/fork, #5, Crimp; Product Range Multicomp Pro 34P2155
TERMINAL, SPADE/FORK, #5, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated ; Stud/Tab Size:#5RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #5, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated; Stud/Tab Size:#5RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2155
Product Name Terminal, Spade/fork, #5, Crimp; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Bootlace Ferrules - 1849682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details