multicomp PRO Terminal, Ring Tongue, #2, Crimp, Yellow; Stud Size - Metric Multicomp Pro MC29383

Description
TERMINAL, RING TONGUE, #2, CRIMP, YELLOW; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:MC29 Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #2, CRIMP, YELLOW; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:MC29 Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #2, Crimp, Yellow; Stud Size - Metric Multicomp Pro - 34P2152 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, Crimp, Yellow; Stud Size - Metric Multicomp Pro
34P2152
Terminal, Ring Tongue, #2, Crimp, Yellow; Stud Size - Metric Multicomp Pro 34P2152
TERMINAL, RING TONGUE, #2, CRIMP, YELLOW; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:MC29 Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, CRIMP, YELLOW; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:MC29 Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2152
Product Name Terminal, Ring Tongue, #2, Crimp, Yellow; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products