The Multicomp Pro Relay (part number 12P9656) is a single-pole, single-throw normally open (SPST-NO) relay designed for applications requiring reliable switching. It operates at a coil voltage of 24V DC and can handle contact ratings of up to 30A at 250V AC or 24V DC. The relay features a maximum switching power of 7500VA and 720W, with a minimum switching load of 5V DC at 100mA. This relay has a mechanical life of 10 million operations and an electrical life of 100,000 operations, ensuring durability in various applications. It offers a dielectric strength of 2500V AC between the coil and contacts, and a minimum insulation resistance of 1,000MΩ at 500V DC. The operating temperature range is from -30°C to +85°C, making it suitable for diverse environmental conditions. The relay is housed in a plastic sealed enclosure and is compliant with RoHS standards.
RELAY, SPST-NO, 250VAC, 24VDC, 30A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9656 |
| Product Name | Relay, Spst-No, 250Vac, 24Vdc, 30A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |