The MC25154 is a single-pole, single-throw normally open power relay with a 12V DC coil, rated for 30A switching at 250V AC or 24V DC. It features a plastic sealed enclosure, solder terminals, and a through-hole mounting style. The relay has a maximum contact resistance of 50mΩ, operates within -30°C to +85°C, and supports 100,000 electrical operations or 10,000,000 mechanical operations. Dielectric strength is rated at 1,500V AC between contacts and 2,500V AC between coil and contacts. Insulation resistance is 1,000MΩ minimum at 500V DC.
RELAY, SPST-NO, 250VAC, 24VDC, 30A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9655 |
| Product Name | Relay, Spst-No, 250Vac, 24Vdc, 30A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |