multicomp PRO Relay, 1Nc, 1Nc, 240Vac, 24Vdc, 20A; Contact Configuration Multicomp Pro MC25149

Description
RELAY, 1NC, 1NC, 240VAC, 24VDC, 20A; Contact Configuration:SPDT-1 NO, SPDT-NC; Coil Voltage:24VDC; Contact Current:20A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Type:Power RoHS Compliant: Yes
Datasheet
Description
RELAY, 1NC, 1NC, 240VAC, 24VDC, 20A; Contact Configuration:SPDT-1 NO, SPDT-NC; Coil Voltage:24VDC; Contact Current:20A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Type:Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 1Nc, 1Nc, 240Vac, 24Vdc, 20A; Contact Configuration Multicomp Pro - 12P9650 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1Nc, 1Nc, 240Vac, 24Vdc, 20A; Contact Configuration Multicomp Pro
12P9650
Relay, 1Nc, 1Nc, 240Vac, 24Vdc, 20A; Contact Configuration Multicomp Pro 12P9650
RELAY, 1NC, 1NC, 240VAC, 24VDC, 20A; Contact Configuration:SPDT-1 NO, SPDT-NC; Coil Voltage:24VDC; Contact Current:20A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Type:Power RoHS Compliant: Yes

RELAY, 1NC, 1NC, 240VAC, 24VDC, 20A; Contact Configuration:SPDT-1NO, SPDT-NC; Coil Voltage:24VDC; Contact Current:20A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 12P9650
Product Name Relay, 1Nc, 1Nc, 240Vac, 24Vdc, 20A; Contact Configuration Multicomp Pro
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7228 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details
Power Relays, Over 2 Amps - Z12703-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - 2577378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details