The MC25148 is a SPDT relay with a 12V DC coil, rated for 30A at 250V AC and 24V DC switching. It features a plastic sealed enclosure, with contact material consisting of Ag Alloy. The relay has a maximum contact resistance of 100mΩ, operates within a temperature range of -30°C to +85°C, and supports electrical life of 100,000 operations and mechanical life of 10,000,000 operations. It measures 160mm coil resistance at 20°C, with operate and release times of 15ms and 10ms respectively. The relay is mounted via through-hole terminals and complies with RoHS standards.
RELAY, SPDT, 250VAC, 24VDC, 20A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9649 |
| Product Name | Relay, Spdt, 250Vac, 24Vdc, 20A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |