The MC25147 is a SPST-NO relay with a contact rating of 30A at 250V AC and 24V DC, designed for switching high-current loads. It features a plastic sealed enclosure and through-hole mounting. The coil operates at 12V DC with a resistance of 160Ω ±10%, consuming 900mW. Contact resistance is maximally 100mΩ at 6V DC and 1A. It supports a switching power of 7,500VA and 150W, with a minimum switching load of 5V DC and 100mA. Electrical life is rated at 100,000 operations, and mechanical life at 10,000,000 operations. Operate and release times are 15ms and 10ms respectively. Insulation resistance is 1,000MΩ at 500V DC, with dielectric strength of 2,500V AC between coil and contacts. Operation is validated from -30°C to +85°C, with humidity tolerance up to 95% RH at +40°C. Shock endurance is 1,000m/s², and vibration endurance is 10 to 55Hz at 1.5mm double amplitude.
RELAY, SPST-NO, 250VAC, 24VDC, 30A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9648 |
| Product Name | Relay, Spst-No, 250Vac, 24Vdc, 30A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |