multicomp PRO Relay, Spdt, 250Vac, 24Vdc, 20A; Contact Configuration Multicomp Pro MC25146

Description
RELAY, SPDT, 250VAC, 24VDC, 20A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Description
RELAY, SPDT, 250VAC, 24VDC, 20A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 24Vdc, 20A; Contact Configuration Multicomp Pro - 12P9647 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 24Vdc, 20A; Contact Configuration Multicomp Pro
12P9647
Relay, Spdt, 250Vac, 24Vdc, 20A; Contact Configuration Multicomp Pro 12P9647
RELAY, SPDT, 250VAC, 24VDC, 20A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 24VDC, 20A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 12P9647
Product Name Relay, Spdt, 250Vac, 24Vdc, 20A; Contact Configuration Multicomp Pro
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Relay, Spst-No, 220Vac, 24Vdc, 2A; Contact Configuration Omron Electronic Components - 91B9602 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Power Relays - 1762881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details