The MC25145 is a 1-form A SPST-NO power relay designed for switching loads up to 30A at 250V AC or 24V DC, with a 12V DC nominal coil voltage and 160Ω coil resistance. It features silver alloy contacts, a maximum switching power of 7,500VA, and operates between 0°C and +85°C. The relay is mounted via through-hole terminals and measures 28.5mm x 25.5mm x 23.5mm, with solder terminations compliant to 260°C for 5 seconds. Electrical durability meets 100,000 operations at rated load, and mechanical durability reaches 20 million operations. It complies with dielectric strength requirements of 1,500VAC between contacts and 2,500VAC between coil and contacts. Operating time is ≤15ms, release time ≤10ms, and insulation resistance is ≥1,000MΩ. Solderability and thermal resistance meet IPC-J-STD-002 standards. This part is part of the MC25 series.
RELAY, SPST-NO, 250VAC, 24VDC, 30A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9646 |
| Product Name | Relay, Spst-No, 250Vac, 24Vdc, 30A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |