The MC25142 is a single pole double throw relay with a 24V DC coil, designed for switching resistive and inductive loads up to 16A at 250V AC or 30V DC. It features a plastic sealed enclosure and through-hole mounting. The relay has a contact resistance of 100mΩ, an operate time of 10ms maximum, and a release time of 5ms maximum. It operates within a temperature range of -40°C to +85°C and meets dielectric strength requirements of 5000V AC between coil and contacts. Electrical life is rated at 50,000 operations under resistive load with Cos Ø = 0.4 and L/R = 7ms, and mechanical life at 20,000,000 operations. The device is designed for use in environments with 35% to 95% RH at +40°C and withstands vibration up to 55Hz with 1.5mm double amplitude.
RELAY, SPDT, 250VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9643 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 16A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |