The MC25139 is a general-purpose power relay with a single-pole double-throw (SPDT) contact configuration, designed for switching loads up to 10 A at 24 V DC or 120 V AC. It operates with a 24 V DC coil, consumes 360 mW, and has a maximum switching current of 15 A and a maximum switching power of 1,800 VA or 360 W. The relay features silver alloy contacts with a maximum contact resistance of 50 mΩ, an operate time of 10 ms, and a release time of 5 ms. It is rated for operation between -30°C and +85°C, has an insulation resistance of at least 1,000 MΩ, and withstands 1,500 V AC between coil and contacts. The electrical life is 100,000 operations, and the mechanical life is 10,000,000 operations. The unit weighs approximately 10 g and is mounted through hole.
RELAY, SPDT, 120VAC, 24VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9640 |
| Product Name | Relay, Spdt, 120Vac, 24Vdc, 10A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |