multicomp PRO Relay, Spdt, 120Vac, 24Vdc, 10A; Contact Configuration Multicomp Pro MC25138

Description
RELAY, SPDT, 120VAC, 24VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 120VAC, 24VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 120Vac, 24Vdc, 10A; Contact Configuration Multicomp Pro - 12P9639 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 24Vdc, 10A; Contact Configuration Multicomp Pro
12P9639
Relay, Spdt, 120Vac, 24Vdc, 10A; Contact Configuration Multicomp Pro 12P9639
RELAY, SPDT, 120VAC, 24VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 24VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Spdt, 120Vac, 24Vdc, 10A; Contact Configuration Multicomp - 74AC1417 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 24Vdc, 10A; Contact Configuration Multicomp
74AC1417
Relay, Spdt, 120Vac, 24Vdc, 10A; Contact Configuration Multicomp 74AC1417
RELAY, SPDT, 120VAC, 24VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder; Contact RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 24VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 12P9639
Product Name Relay, Spdt, 120Vac, 24Vdc, 10A; Contact Configuration Multicomp Pro
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1762904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
Mounting PCBoard; Pcb mount
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7230 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details