MC25131 is a single-pole double-throw relay with a 5 V DC coil, rated for resistive switching of 10 A at 250 V AC or 30 V DC, and TV-5 loads. It uses an Ag alloy contact material, has a maximum contact resistance of 100 mΩ, and operates within a temperature range of -30°C to +70°C with a coil power of 540 mW. The relay is plastic sealed, has a mechanical life of 10,000,000 operations, and is UL listed under E326578. It is mounted through hole with solder terminals.
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9632 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |