multicomp PRO Res, Thick Film, 14K7, 1%, 0.33W, 2512; Resistance Multicomp Pro MC2512S3F1472T5E

Description
RES, THICK FILM, 14K7, 1%, 0.33W, 2512; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 14K7, 1%, 0.33W, 2512; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 14K7, 1%, 0.33W, 2512; Resistance Multicomp Pro - 04P1142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K7, 1%, 0.33W, 2512; Resistance Multicomp Pro
04P1142
Res, Thick Film, 14K7, 1%, 0.33W, 2512; Resistance Multicomp Pro 04P1142
RES, THICK FILM, 14K7, 1%, 0.33W, 2512; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 14K7, 1%, 0.33W, 2512; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1142
Product Name Res, Thick Film, 14K7, 1%, 0.33W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers