The MC25129 is a DPDT power relay with a 12V DC coil, rated for 8A switching current at 250V AC or 30V DC, and designed for through-hole mounting. It features Ag alloy contacts, a maximum contact resistance of 100mΩ, and operates within a temperature range of -30°C to +85°C. The relay has a mechanical life of 20 million operations and an electrical life of 100,000 operations under resistive loads, or 50,000 under inductive loads (cos φ = 0.4). Insulation resistance is at least 10,000MΩ at 500V DC, with dielectric strength of 4,000V AC between coil and contacts. Operate and release times are max. 10ms and 5ms respectively. The enclosure is plastic sealed.
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9630 |
| Product Name | Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |