The MC25128 is a DPDT power relay with a 24V DC coil, rated for 8A switching current at 250V AC or 30V DC. It features silver alloy contacts, a maximum switching power of 2,000VA, and a contact resistance of no more than 100mΩ. The relay has a through-hole mounting style and is housed in a plastic sealed enclosure. Operating temperature ranges from -30°C to +85°C, with a maximum operate time of 10ms and release time of 5ms. It withstands 1,000V AC for one minute between open contacts and 4,000V AC between coil and contacts. Electrical life is rated at 100,000 operations under resistive load and 50,000 under inductive load (Cos Ø = 0.4).
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9629 |
| Product Name | Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |