MC25126 is a 1 form C relay with a 24 V DC coil, rated for resistive loads of 10 A at 250 V AC or 30 V DC, and inductive loads of 5 A at 240 V AC (cos ϕ = 0.4). It has a maximum switching power of 2,500 VA and 300 W, with a maximum contact resistance of 100 mΩ. The relay operates in temperatures from -30°C to +70°C with a coil power of 540 mW, has an electrical life of 50,000 operations under inductive load, and a mechanical life of 10,000,000 operations. It features plastic sealed enclosure, 1,000 MΩ minimum insulation resistance, and 4,000 V AC dielectric strength between coil and contacts. UL listed as E326578.
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9627 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |