The MC25124 is a through-hole mounted SPDT power relay with a 12V DC coil, rated for 8A switching current at 250V AC or 24V DC. It features a silver alloy contact material, a maximum contact resistance of 100mΩ, and a switching capacity of 2,000VA or 192W. The relay operates within a temperature range of -40°C to +85°C, with an operate time of maximum 10ms and release time of maximum 5ms. It meets a dielectric strength of 5,000V AC between coil and contacts and has an electrical life of 100,000 operations. The unit is plastic sealed and has a minimum insulation resistance of 100MΩ at 500V DC.
RELAY, SPDT, 250VAC, 24VDC, 8A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9625 |
| Product Name | Relay, Spdt, 250Vac, 24Vdc, 8A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |