The MC25123 is a DPDT relay with silver alloy contacts rated for 5A at 250V AC or 24V DC, and a coil voltage of 24V DC requiring 540mW power. It has a contact resistance of 50mΩ, an operate time of 15ms max, and a release time of 8ms max. The relay is plastic sealed, has a mechanical life of 10 million operations, and an electrical life of 20,000 operations under inductive loads (cos φ = 0.4, L/R = 7ms). It operates from -30°C to +70°C, with an insulation resistance of 1000MΩ and dielectric strength of 4000V AC between coil and contacts. Mounting is through-hole.
RELAY, DPDT, 250VAC, 24VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9624 |
| Product Name | Relay, Dpdt, 250Vac, 24Vdc, 5A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |