multicomp PRO Res, 0R3, 1%, 1W, 2512, Thick Film; Resistance Multicomp Pro MC25121WF300LT4E

Description
RES, 0R3, 1%, 1W, 2512, THICK FILM; Resistance:0.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, 0R3, 1%, 1W, 2512, THICK FILM; Resistance:0.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R3, 1%, 1W, 2512, Thick Film; Resistance Multicomp Pro - 03P2322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R3, 1%, 1W, 2512, Thick Film; Resistance Multicomp Pro
03P2322
Res, 0R3, 1%, 1W, 2512, Thick Film; Resistance Multicomp Pro 03P2322
RES, 0R3, 1%, 1W, 2512, THICK FILM; Resistance:0.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 0R3, 1%, 1W, 2512, THICK FILM; Resistance:0.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03P2322
Product Name Res, 0R3, 1%, 1W, 2512, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details