The Res, Thick Film, 1K, 1%, 1W, 2512; Resistance Multicomp Pro is a chip resistor designed for general-purpose applications. It features a resistance value of 1 kΩ with a tolerance of ±1%, making it suitable for precision applications. The power rating is 1W, and it is housed in a 2512 case size, which is compact and lightweight. This resistor is compatible with both flow and reflow soldering processes, contributing to reduced assembly costs and efficient placement machine compatibility. It has a minimum insulation resistance of 1,000 MΩ and can withstand a dielectric voltage without evidence of flashover or insulation breakdown. The temperature coefficient varies based on resistance values, with a maximum of ±200 PPM/°C for values between 11Ω and 100Ω, and ±100 PPM/°C for values above 100Ω. The resistor is also rated for a wide operating temperature range of -55°C to +155°C, ensuring reliability in various environmental conditions. It meets RoHS compliance standards, making it suitable for environmentally conscious designs. Overall, this resistor is a reliable choice for engineers seeking a robust and precise component for their electronic projects.
RES, THICK FILM, 1K, 1%, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 79M6257 |
| Product Name | Res, Thick Film, 1K, 1%, 1W, 2512; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |