multicomp PRO Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro MC25119

Description
RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro - 12P9620 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro
12P9620
Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro 12P9620
RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site
Signal Relay, Hrs2 Series, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Multicomp Pro - 97K1579 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Hrs2 Series, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Multicomp Pro
97K1579
Signal Relay, Hrs2 Series, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Multicomp Pro 97K1579
Signal Relay, HRS2 Series, DPDT, Through Hole, 2 A, 12 VDC RoHS Compliant: Yes

Signal Relay, HRS2 Series, DPDT, Through Hole, 2 A, 12 VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 12P9620 97K1579
Product Name Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro Signal Relay, Hrs2 Series, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Multicomp Pro
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1026129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details