multicomp PRO Relay, Dpdt, 250Vac, 12Vdc, 5A; Contact Configuration Multicomp Pro MC25117

Description
RELAY, DPDT, 250VAC, 12VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 250VAC, 12VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 250Vac, 12Vdc, 5A; Contact Configuration Multicomp Pro - 12P9618 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 12Vdc, 5A; Contact Configuration Multicomp Pro
12P9618
Relay, Dpdt, 250Vac, 12Vdc, 5A; Contact Configuration Multicomp Pro 12P9618
RELAY, DPDT, 250VAC, 12VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 12VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 12P9618
Product Name Relay, Dpdt, 250Vac, 12Vdc, 5A; Contact Configuration Multicomp Pro
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393203-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7174 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details
Power Relays - 1218058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting Flange mount
Approvals Cqc, culus, tuv, ul; RoHS
View Details
G5Q PCB Power Relay - G5Q-1A4-EL2-HA - Aratas America LLC
Specs
Mounting PCB
View Details