multicomp PRO Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Multicomp Pro MC25114

Description
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Description
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Multicomp Pro - 12P9615 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Multicomp Pro
12P9615
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Multicomp Pro 12P9615
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 12P9615
Product Name Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Multicomp Pro
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Relay, 4Pdt, 250Vac, 12A; Contact Configuration Finder - 08X7219 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 24 volts
View Details
Power Relays, Over 2 Amps - G2R-2A-DC24 - 1060148-G2R-2A-DC24 - Win Source Electronics
Specs
DC Coil Voltage 24 volts
Resistance 1100 ohms
Mounting PCBoard; Through Hole
View Details
4 suppliers
Power Relays - 2481528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Single Throw
AC Coil Voltage 240 volts
View Details