multicomp PRO Axial Fan, 176Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Multicomp MC25029

Description
AXIAL FAN, 176MM, 240VAC, 150mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 176MM, 240VAC, 150mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 176Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Multicomp - 31P7359 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 176Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Multicomp
31P7359
Axial Fan, 176Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Multicomp 31P7359
AXIAL FAN, 176MM, 240VAC, 150mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 176MM, 240VAC, 150mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 31P7359
Product Name Axial Fan, 176Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 15W Stego - 24T1242 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details