multicomp PRO Axial Fan, 176Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Multicomp MC25028

Description
AXIAL FAN, 176MM, 240VAC, 150mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 176MM, 240VAC, 150mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 176Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Multicomp - 31P7358 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 176Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Multicomp
31P7358
Axial Fan, 176Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Multicomp 31P7358
AXIAL FAN, 176MM, 240VAC, 150mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 176MM, 240VAC, 150mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 31P7358
Product Name Axial Fan, 176Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 200 watts
View Details
Axial Fan - 125E - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 45 dbA
View Details