multicomp PRO Axial Fan, 176Mm, 115Vac, 270Ma; Nominal Rated Voltage Ac Multicomp MC25027

Description
AXIAL FAN, 176MM, 115VAC, 270mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; Power Rating:30W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 176MM, 115VAC, 270mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; Power Rating:30W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 176Mm, 115Vac, 270Ma; Nominal Rated Voltage Ac Multicomp - 31P7357 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 176Mm, 115Vac, 270Ma; Nominal Rated Voltage Ac Multicomp
31P7357
Axial Fan, 176Mm, 115Vac, 270Ma; Nominal Rated Voltage Ac Multicomp 31P7357
AXIAL FAN, 176MM, 115VAC, 270mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; Power Rating:30W RoHS Compliant: Yes

AXIAL FAN, 176MM, 115VAC, 270mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; Power Rating:30W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 31P7357
Product Name Axial Fan, 176Mm, 115Vac, 270Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 335 SCFM (569 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Electrical - Climate Control - Filtered Fans - PFF30000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - E67-50200 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Maximum Sound Level 72 dbA
View Details