multicomp PRO Axial Fan, 176Mm, 115Vac, 270Ma; Nominal Rated Voltage Ac Multicomp MC24617

Description
AXIAL FAN, 176MM, 115VAC, 270mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; Power Rating:30W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 176MM, 115VAC, 270mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; Power Rating:30W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 176Mm, 115Vac, 270Ma; Nominal Rated Voltage Ac Multicomp - 03P9715 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 176Mm, 115Vac, 270Ma; Nominal Rated Voltage Ac Multicomp
03P9715
Axial Fan, 176Mm, 115Vac, 270Ma; Nominal Rated Voltage Ac Multicomp 03P9715
AXIAL FAN, 176MM, 115VAC, 270mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; Power Rating:30W RoHS Compliant: Yes

AXIAL FAN, 176MM, 115VAC, 270mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:335CFM; Noise Rating:66dBA; Power Rating:30W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 03P9715
Product Name Axial Fan, 176Mm, 115Vac, 270Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 335 SCFM (569 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details