multicomp PRO Terminal Block, Din Rail, 1 Position, 16-6Awg; No. Of Positions Multicomp Pro MC24561

Description
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 16-6AWG; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 16-6AWG; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 1 Position, 16-6Awg; No. Of Positions Multicomp Pro - 14N5626 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 1 Position, 16-6Awg; No. Of Positions Multicomp Pro
14N5626
Terminal Block, Din Rail, 1 Position, 16-6Awg; No. Of Positions Multicomp Pro 14N5626
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 16-6AWG; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 1 POSITION, 16-6AWG; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5626
Product Name Terminal Block, Din Rail, 1 Position, 16-6Awg; No. Of Positions Multicomp Pro
North American 16 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 604-8 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 8
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers