multicomp PRO Terminal Block Eurostyle 36 Position, 28-14Awg; Pitch Spacing Multicomp Pro MC24400

Description
TERMINAL BLOCK EUROSTYLE 36 POSITION, 28-14AWG; Pitch Spacing:5mm; No. of Positions:36Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 36 POSITION, 28-14AWG; Pitch Spacing:5mm; No. of Positions:36Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 36 Position, 28-14Awg; Pitch Spacing Multicomp Pro - 14N5729 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 36 Position, 28-14Awg; Pitch Spacing Multicomp Pro
14N5729
Terminal Block Eurostyle 36 Position, 28-14Awg; Pitch Spacing Multicomp Pro 14N5729
TERMINAL BLOCK EUROSTYLE 36 POSITION, 28-14AWG; Pitch Spacing:5mm; No. of Positions:36Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 36 POSITION, 28-14AWG; Pitch Spacing:5mm; No. of Positions:36Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5729
Product Name Terminal Block Eurostyle 36 Position, 28-14Awg; Pitch Spacing Multicomp Pro
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.14 - PCB socket - 9414 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Component Terminal Block with Diode - 2001-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers