multicomp PRO Pin Header, Eurostyle, 5 Position, 5.08Mm; Gender Multicomp Pro MC24394

Description
PIN HEADER, EUROSTYLE, 5 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, EUROSTYLE, 5 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, Eurostyle, 5 Position, 5.08Mm; Gender Multicomp Pro - 14N5723 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 5 Position, 5.08Mm; Gender Multicomp Pro
14N5723
Pin Header, Eurostyle, 5 Position, 5.08Mm; Gender Multicomp Pro 14N5723
PIN HEADER, EUROSTYLE, 5 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 5 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 14N5723
Product Name Pin Header, Eurostyle, 5 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Conn, Header, 10Pos, 2Row, 2Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3970 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details