multicomp PRO Terminal Block Eurostyle 12 Position, 26-12Awg; Pitch Spacing Multicomp Pro MC24370

Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 12 Position, 26-12Awg; Pitch Spacing Multicomp Pro - 14N5699 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 12 Position, 26-12Awg; Pitch Spacing Multicomp Pro
14N5699
Terminal Block Eurostyle 12 Position, 26-12Awg; Pitch Spacing Multicomp Pro 14N5699
TERMINAL BLOCK EUROSTYLE 12 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 12 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5699
Product Name Terminal Block Eurostyle 12 Position, 26-12Awg; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7757-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.009 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers