The Terminal Block Eurostyle, 2 Position, 26-12 AWG, features a pitch spacing of 5.08mm and is designed for reliable wire connections using a screw method. It supports wire sizes ranging from 26 AWG to 12 AWG and has a rated current of 16A, making it suitable for various electrical applications. The housing is made of polyamide 66, ensuring durability, while the cage clamp and screw components are constructed from nickel-plated steel. The terminal is made of brass with a tin plating, providing good conductivity. This terminal block operates effectively within a temperature range of -40°C to +105°C and requires a torque of 7.0 lb-inch for secure connections.
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 14N5695 |
| Product Name | Terminal Block Eurostyle, 2 Position, 26-12Awg; Pitch Spacing Multicomp Pro |
| North American | 26 to 12 AWG |