multicomp PRO Terminal Block Eurostyle, 5 Position, 26-12Awg; Pitch Spacing Multicomp Pro MC24363

Description
TERMINAL BLOCK EUROSTYLE, 5 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 5 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 5 Position, 26-12Awg; Pitch Spacing Multicomp Pro - 14N5692 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 5 Position, 26-12Awg; Pitch Spacing Multicomp Pro
14N5692
Terminal Block Eurostyle, 5 Position, 26-12Awg; Pitch Spacing Multicomp Pro 14N5692
TERMINAL BLOCK EUROSTYLE, 5 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 5 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5692
Product Name Terminal Block Eurostyle, 5 Position, 26-12Awg; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15074 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Blocks - 29.312 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers