multicomp PRO Terminal Block, Barrier, 8 Position, 22-14Awg; Pitch Spacing Multicomp Pro MC24353

Description
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-14AWG; Pitch Spacing:9.53mm; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-14AWG; Pitch Spacing:9.53mm; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8 Position, 22-14Awg; Pitch Spacing Multicomp Pro - 14N5682 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8 Position, 22-14Awg; Pitch Spacing Multicomp Pro
14N5682
Terminal Block, Barrier, 8 Position, 22-14Awg; Pitch Spacing Multicomp Pro 14N5682
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-14AWG; Pitch Spacing:9.53mm; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8 POSITION, 22-14AWG; Pitch Spacing:9.53mm; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5682
Product Name Terminal Block, Barrier, 8 Position, 22-14Awg; Pitch Spacing Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7770-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers