multicomp PRO Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro MC24346

Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro - 14N5675 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro
14N5675
Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro 14N5675
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5675
Product Name Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7778-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-02D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details