multicomp PRO Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Multicomp Pro MC24339

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Multicomp Pro - 14N5668 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Multicomp Pro
14N5668
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Multicomp Pro 14N5668
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5668
Product Name Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Multicomp Pro
North American ? to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2857.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/18
View Details
Ground terminal block - 2002-6307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details