multicomp PRO Terminal Block, Barrier, 2 Position, 22-14Awg; No. Of Rows Multicomp Pro MC24335

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 22-14Awg; No. Of Rows Multicomp Pro - 14N5664 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 22-14Awg; No. Of Rows Multicomp Pro
14N5664
Terminal Block, Barrier, 2 Position, 22-14Awg; No. Of Rows Multicomp Pro 14N5664
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5664
Product Name Terminal Block, Barrier, 2 Position, 22-14Awg; No. Of Rows Multicomp Pro
North American ? to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7759-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.956 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers