multicomp PRO Terminal Block, Barrier, 20 Position, 22-14Awg; No. Of Rows Multicomp Pro MC24334

Description
TERMINAL BLOCK, BARRIER, 20 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 20 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 20 Position, 22-14Awg; No. Of Rows Multicomp Pro - 14N5663 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 20 Position, 22-14Awg; No. Of Rows Multicomp Pro
14N5663
Terminal Block, Barrier, 20 Position, 22-14Awg; No. Of Rows Multicomp Pro 14N5663
TERMINAL BLOCK, BARRIER, 20 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 20 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:20Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5663
Product Name Terminal Block, Barrier, 20 Position, 22-14Awg; No. Of Rows Multicomp Pro
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15292 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.009 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers