multicomp PRO Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro MC24333

Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro - 14N5662 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro
14N5662
Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro 14N5662
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5662
Product Name Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Quick Connect (0.250"), Solder Holes
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details