multicomp PRO Terminal Block, Barrier, 8 Position, 22-14Awg; No. Of Rows Multicomp Pro MC24331

Description
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8 Position, 22-14Awg; No. Of Rows Multicomp Pro - 14N5660 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8 Position, 22-14Awg; No. Of Rows Multicomp Pro
14N5660
Terminal Block, Barrier, 8 Position, 22-14Awg; No. Of Rows Multicomp Pro 14N5660
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5660
Product Name Terminal Block, Barrier, 8 Position, 22-14Awg; No. Of Rows Multicomp Pro
North American ? to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Fixed Terminal Blocks - 30.053/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details